Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9973BBCZ
AD9973BBCZ
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC CCD SGNL PROC 14BIT 84CSBGA
Manufacturer:
Analog Devices
Datasheet:
AD9973BBCZ Datasheet
History Price: $41.52000
In Stock: 32100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD9973BBCZ vs AD9979BCPZRL
Part No
AD9973BBCZ
AD9979BCPZRL
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
CCD Signal Processor, 14-Bit
CCD Signal Processor, 14-Bit
Input Type
-
Logic
Output Type
-
Logic
Current - Supply
-
48 mA
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
84-LFBGA, CSPBGA
48-VFQFN Exposed Pad, CSP
Supplier Device Package
84-CSPBGA (6x6)
48-LFCSP-VQ (7x7)