Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD9945KCPRL7
AD9945KCPRL7
Active
Data Acquisition - Analog Front End (AFE)
Description:
AFE VIDEO ADC 12 BIT 3V
Manufacturer:
Analog Devices
Datasheet:
AD9945KCPRL7 Datasheet
History Price: $6.92000
In Stock: 36300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD9945KCPRL7 vs AD9848KSTRL
Part No
AD9945KCPRL7
AD9848KSTRL
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
AD9945
AD9848
Packaging
Bulk
Bulk
Status
Active
Active
Number of Bits
12
10
Number of Channels
1
4
Power (Watts)
160 mW
220 mW
Voltage - Supply, Analog
2.85V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.85V ~ 3.6V
2.7V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
48-LQFP
Supplier Device Package
32-LFCSP-WQ (5x5)
48-LQFP (7x7)