AD9884KS-140
AD9884KS-140
Active
Description:  TRIPLE ADC, 8-BIT PARALLEL
Manufacturer:  Analog Devices
History Price: $20.00000
In Stock: 34280
AD9884KS-140 vs AD977ANZ
Series
AD9884
-
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Number of Bits
8
16
Sampling Rate (Per Second)
-
100k
Number of Inputs
8
1
Input Type
Single Ended
Single Ended
Data Interface
Serial
SPI
Configuration
ADC
ADC
Ratio - S/H:ADC
0:3
-
Number of A/D Converters
3
1
Architecture
Pipelined
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.2V, 3V ~ 3.6V
5V
Voltage - Supply, Digital
2.2V, 3V ~ 3.6V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
128-BQFP
20-DIP (0.300", 7.62mm)
Supplier Device Package
128-PQFP (28x28)
20-PDIP
Mounting Type
Surface Mount
Through Hole