Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD9879BSZ
AD9879BSZ
Not For New Designs
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 5 CHAN 12BIT 100MQFP
Manufacturer:
Analog Devices
Datasheet:
AD9879BSZ Datasheet
History Price: $17.04000
In Stock: 43000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD9879BSZ vs AD9945KCPRL7
Part No
AD9879BSZ
AD9945KCPRL7
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
AD9945
Packaging
Tray
Bulk
Status
Not For New Designs
Active
Number of Bits
12
12
Number of Channels
5
1
Power (Watts)
587 mW
160 mW
Voltage - Supply, Analog
3.3V
2.85V ~ 3.6V
Voltage - Supply, Digital
3.3V
2.85V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
32-WFQFN Exposed Pad, CSP
Supplier Device Package
100-MQFP (14x20)
32-LFCSP-WQ (5x5)