Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD9875BST
AD9875BST
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC 10BIT MODEM MXFE 48-LQFP
Manufacturer:
Analog Devices
Datasheet:
AD9875BST Datasheet
History Price: $14.51000
In Stock: 13100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD9875BST vs AD9849KST
Part No
AD9875BST
AD9849KST
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Number of Bits
10
12
Number of Channels
1
4
Power (Watts)
950 mW
450 mW
Voltage - Supply, Analog
3V
2.7V ~ 3.6V
Voltage - Supply, Digital
3.3V
3V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)