Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD9848KSTRL
AD9848KSTRL
Active
Data Acquisition - Analog Front End (AFE)
Description:
10-BIT CCD SIGNAL PROCESSOR
Manufacturer:
Analog Devices
Datasheet:
AD9848KSTRL Datasheet
History Price: $4.73000
In Stock: 19800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD9848KSTRL vs AD9877ABS
Part No
AD9848KSTRL
AD9877ABS
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
AD9848
-
Packaging
Bulk
Bag
Status
Active
Obsolete
Number of Bits
10
12
Number of Channels
4
3
Power (Watts)
220 mW
1.17 W
Voltage - Supply, Analog
2.7V ~ 3.6V
3.3V
Voltage - Supply, Digital
2.7V ~ 3.6V
3.3V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
100-BQFP
Supplier Device Package
48-LQFP (7x7)
100-MQFP (14x20)