Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD9826KRSZ
AD9826KRSZ
Active
Interface - Sensor and Detector Interfaces
Description:
IC IMAGE SGNL PROC 16BIT 28-SSOP
Manufacturer:
Analog Devices
Datasheet:
AD9826KRSZ Datasheet
History Price: $16.00000
In Stock: 37400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD9826KRSZ vs AD9995KCPRL
Part No
AD9826KRSZ
AD9995KCPRL
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Type
Image Sensor
CCD Signal Processor, 12-Bit
Input Type
Logic
Logic
Output Type
Logic
Logic
Current - Supply
75 mA
30 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
56-VFQFN Exposed Pad, CSP
Supplier Device Package
28-SSOP
56-LFCSP-VQ (8x8)