AD9814JR
AD9814JR
Obsolete
Description:  IC CCD SIGNAL PROC 14BIT 28-SOIC
Manufacturer:  Analog Devices
Datasheet:   AD9814JR Datasheet
History Price: $14.40000
In Stock: 20900
AD9814JR vs AD9973BBCZ
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
CCD Signal Processor, 14-Bit
CCD Signal Processor, 14-Bit
Input Type
Logic
-
Output Type
Logic
-
Current - Supply
80 mA
-
Operating Temperature
0 ℃ ~ 70 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
84-LFBGA, CSPBGA
Supplier Device Package
28-SOIC
84-CSPBGA (6x6)