AD977BRSZ
AD977BRSZ
Active
Description:  IC ADC 16BIT SAR 28SSOP
Manufacturer:  Analog Devices
Datasheet:   AD977BRSZ Datasheet
History Price: $67.11000
In Stock: 42510
AD977BRSZ vs AD9884KS-140
Series
-
AD9884
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
16
8
Sampling Rate (Per Second)
100k
-
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
SPI
Serial
Configuration
ADC
ADC
Ratio - S/H:ADC
-
0:3
Number of A/D Converters
1
3
Architecture
SAR
Pipelined
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.2V, 3V ~ 3.6V
Voltage - Supply, Digital
5V
2.2V, 3V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
128-BQFP
Supplier Device Package
28-SSOP
128-PQFP (28x28)
Mounting Type
Surface Mount
Surface Mount