AD977BRSZ
AD977BRSZ
Active
Description:  IC ADC 16BIT SAR 28SSOP
Manufacturer:  Analog Devices
Datasheet:   AD977BRSZ Datasheet
History Price: $67.11000
In Stock: 42510
AD977BRSZ vs AD977ACRSZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
16
16
Sampling Rate (Per Second)
100k
200k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
SPI
Configuration
ADC
ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP
Mounting Type
Surface Mount
Surface Mount