Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Analog Devices AD977ARZ-REEL
AD977ARZ-REEL
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SAR 20SOIC
Manufacturer:
Analog Devices
Datasheet:
AD977ARZ-REEL Datasheet
History Price: $57.98000
In Stock: 3180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD977ARZ-REEL vs AD9883KST-110
Part No
AD977ARZ-REEL
AD9883KST-110
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Analog Devices
Analog Devices
Series
-
AD9883
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Number of Bits
16
8
Sampling Rate (Per Second)
100k
-
Number of Inputs
1
8
Input Type
Single Ended
Single Ended
Data Interface
SPI
Serial
Configuration
ADC
ADC
Ratio - S/H:ADC
-
0:3
Number of A/D Converters
1
3
Architecture
SAR
Pipelined
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
5V
2.2V, 3V ~ 3.6V
Voltage - Supply, Digital
5V
2.2V, 3V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
80-LQFP
Supplier Device Package
20-SOIC
80-LQFP (14x14)
Mounting Type
Surface Mount
Surface Mount