AD977ARZ-REEL
AD977ARZ-REEL
Active
Description:  IC ADC 16BIT SAR 20SOIC
Manufacturer:  Analog Devices
History Price: $57.98000
In Stock: 3180
AD977ARZ-REEL vs AD977CRZ
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Number of Bits
16
16
Sampling Rate (Per Second)
100k
100k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
SPI
Configuration
ADC
ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount