AD977ACNZ
AD977ACNZ
Obsolete
Description:  IC ADC 16BIT SAR 20DIP
Manufacturer:  Analog Devices
Datasheet:   AD977ACNZ Datasheet
History Price: $39.01000
In Stock: 11410
AD977ACNZ vs AD977ARSRL
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Number of Bits
16
16
Sampling Rate (Per Second)
200k
100k
Number of Inputs
1
-
Input Type
Single Ended
-
Data Interface
SPI
SPI
Configuration
ADC
-
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-PDIP
28-SSOP
Mounting Type
Through Hole
Surface Mount