Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Analog Devices AD977ABRSZRL
AD977ABRSZRL
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SAR 28SSOP
Manufacturer:
Analog Devices
Datasheet:
AD977ABRSZRL Datasheet
History Price: Obsolete
In Stock: 16745
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD977ABRSZRL vs AD977BNZ
Part No
AD977ABRSZRL
AD977BNZ
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Bits
16
16
Sampling Rate (Per Second)
200k
100k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
SPI
SPI
Configuration
ADC
ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
28-SSOP
20-PDIP
Mounting Type
Surface Mount
Through Hole