Sampling Rate (Per Second)
100k
25.6M
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
5V
-4.94V ~ -5.45V, 4.75V ~ 5.25V
Voltage - Supply, Digital
5V
-4.94V ~ -5.45V, 4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
40-CDIP (0.900", 22.86mm)
Supplier Device Package
28-SSOP
40-CDIP
Mounting Type
Surface Mount
Through Hole