☰
AD976ARS
AD976ARS
Obsolete
Description:  IC ADC 16BIT SAR 28SSOP
Manufacturer:  Analog Devices
Datasheet:   AD976ARS Datasheet
History Price: $33.18000
In Stock: 36420
AD976ARS vs AD9026BD
Part No
Series
-
AD9026
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
16
12
Sampling Rate (Per Second)
100k
31M
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
-
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
3:3
Number of A/D Converters
1
3
Architecture
SAR
Flash
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
5V
-4.95V ~ -5.45V, 4.75V ~ 5.25V
Voltage - Supply, Digital
5V
-4.95V ~ -5.45V, 4.75V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-CDIP (0.600", 15.24mm)
Supplier Device Package
28-SSOP
28-CDIP
Mounting Type
Surface Mount
Through Hole