Type
with Latch
with Latch
Output Type
Complementary, TTL
Complementary, TTL
Voltage - Supply, Single/Dual (?
3V ~ 5V
3V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
6μA @ 5V
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
10mA, 4mA
10mA, 4mA
CMRR, PSRR (Typ)
85dB CMRR, 73dB PSRR
85dB CMRR, 73dB PSRR
Propagation Delay (Max)
5.5ns
5.5ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
8-SOIC