Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Analog Devices AD8564AR
AD8564AR
Obsolete
Linear - Comparators
Description:
IC COMPARATOR 4 GEN PUR 16SOIC
Manufacturer:
Analog Devices
Datasheet:
AD8564AR Datasheet
History Price: Obsolete
In Stock: 4700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD8564AR vs AD8611ARMZ-R2
Part No
AD8564AR
AD8611ARMZ-R2
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
with Latch
Number of Elements
4
1
Output Type
CMOS, TTL
Complementary, TTL
Voltage - Supply, Single/Dual (?
-
3V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
4μA @ 5V
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
14mA, 14mA, 7mA
10mA, 4mA
CMRR, PSRR (Typ)
85dB CMRR, 80dB PSRR
85dB CMRR, 73dB PSRR
Propagation Delay (Max)
9.8ns
5.5ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
8-MSOP