AD8564AR-REEL7
AD8564AR-REEL7
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16SOIC
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 16900
AD8564AR-REEL7 vs AD8468WBKSZ-R7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
4
1
Output Type
CMOS, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
-
2.5V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
10mV @ 2.5V
Current - Input Bias (Max)
4μA @ 5V
0.4μA @ 2.5V
Current - Output (Typ)
-
50mA
Current - Quiescent (Max)
14mA, 14mA, 7mA
1.3mA
CMRR, PSRR (Typ)
85dB CMRR, 80dB PSRR
45dB CMRR, 50dB PSRR
Propagation Delay (Max)
9.8ns
60ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
6-TSSOP, SC-88, SOT-363
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
SC-70-6