AD8561AR
AD8561AR
Obsolete
Description:  IC COMPARATOR 1 GEN PUR 8SOIC
Manufacturer:  Analog Devices
Datasheet:   AD8561AR Datasheet
History Price: Obsolete
In Stock: 12600
AD8561AR vs AD8469WBRMZ
Series
-
Automotive
Packaging
Tube
Tube
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
CMOS, Complementary, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
2.5V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
3mV @ 2.5V
Current - Input Bias (Max)
6μA @ 5V
0.4μA @ 2.5V
Current - Output (Typ)
-
50mA
Current - Quiescent (Max)
6mA, 3.3mA, 5.5mA
800μA
CMRR, PSRR (Typ)
85dB CMRR, 65dB PSRR
50dB CMRR, 50dB PSRR
Propagation Delay (Max)
9.8ns
40ns
Hysteresis
-
100μV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-MSOP