Packaging
Tube
Tape & Reel (TR)
Type
General Purpose
General Purpose
Output Type
CMOS, Complementary, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
2.5V ~ 5.5V
Voltage - Input Offset (Max)
7mV @ 5V
3mV @ 2.5V
Current - Input Bias (Max)
6μA @ 5V
0.4μA @ 2.5V
Current - Output (Typ)
-
50mA
Current - Quiescent (Max)
6mA, 3.3mA, 5.5mA
800μA
CMRR, PSRR (Typ)
85dB CMRR, 65dB PSRR
50dB CMRR, 50dB PSRR
Propagation Delay (Max)
9.8ns
40ns
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-DIP (0.300", 7.62mm)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-PDIP
8-MSOP