AD8469WBRMZ-RL
AD8469WBRMZ-RL
Active
Description:  IC COMPARATOR 1 GEN PUR 8MSOP
Manufacturer:  Analog Devices
History Price: $1.50000
In Stock: 19300
AD8469WBRMZ-RL vs AD8561AR
Series
Automotive
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
CMOS, TTL
CMOS, Complementary, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
3V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
3mV @ 2.5V
7mV @ 5V
Current - Input Bias (Max)
0.4μA @ 2.5V
6μA @ 5V
Current - Output (Typ)
50mA
-
Current - Quiescent (Max)
800μA
6mA, 3.3mA, 5.5mA
CMRR, PSRR (Typ)
50dB CMRR, 50dB PSRR
85dB CMRR, 65dB PSRR
Propagation Delay (Max)
40ns
9.8ns
Hysteresis
100μV
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOP
8-SOIC