AD8468WBKSZ-RL
AD8468WBKSZ-RL
Active
Description:  IC COMPARATOR 1 GEN PUR SC70-6
Manufacturer:  Analog Devices
History Price: $1.50000
In Stock: 7100
AD8468WBKSZ-RL vs AD8564AR-REEL
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
CMOS, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V
-
Voltage - Input Offset (Max)
10mV @ 2.5V
7mV @ 5V
Current - Input Bias (Max)
0.4μA @ 2.5V
4μA @ 5V
Current - Output (Typ)
50mA
-
Current - Quiescent (Max)
1.3mA
14mA, 14mA, 7mA
CMRR, PSRR (Typ)
45dB CMRR, 50dB PSRR
85dB CMRR, 80dB PSRR
Propagation Delay (Max)
60ns
9.8ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
6-TSSOP, SC-88, SOT-363
16-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-6
16-SOIC