AD8219BRMZ
AD8219BRMZ
Active
Description:  IC CURRENT MONITOR 0.3% 8MSOP
Manufacturer:  Analog Devices
Datasheet:   AD8219BRMZ Datasheet
History Price: $3.34000
In Stock: 29825
AD8219BRMZ vs AD8211YRJZ-RL
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High-Side
High/Low-Side
Accuracy
?.3%
?.25%
Voltage - Input
4V ~ 80V
-2V ~ 65V
Current - Output
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Supplier Device Package
8-MSOP
SOT-23-5