AD8218BCPZ-WP
AD8218BCPZ-WP
Active
Description:  IC CURRENT MONITOR 0.35% 8LFCSP
Manufacturer:  Analog Devices
History Price: $4.30000
In Stock: 49180
AD8218BCPZ-WP vs AD8215YRZ-R7
Series
-
-
Packaging
Bulk or Tray
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High-Side
High/Low-Side
Accuracy
?.35%
?.15%
Voltage - Input
4V ~ 80V
-2V ~ 65V
Current - Output
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad, CSP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-LFCSP-WD (2x3)
8-SOIC