AD8215YRZ-RL
AD8215YRZ-RL
Active
Description:  IC CURRENT MONITOR 0.15% 8SOIC
Manufacturer:  Analog Devices
History Price: $2.46000
In Stock: 48105
AD8215YRZ-RL vs AD8218BCPZ-RL
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High-Side
Accuracy
?.15%
?.35%
Voltage - Input
-2V ~ 65V
4V ~ 80V
Current - Output
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad, CSP
Supplier Device Package
8-SOIC
8-LFCSP-WD (2x3)