AD8215YRZ-RL
AD8215YRZ-RL
Active
Description:  IC CURRENT MONITOR 0.15% 8SOIC
Manufacturer:  Analog Devices
History Price: $2.46000
In Stock: 31700
AD8215YRZ-RL vs AD8211WYRJZ-R7
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High/Low-Side
Accuracy
?.15%
?.25%
Voltage - Input
-2V ~ 65V
-2V ~ 65V
Current - Output
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
8-SOIC
SOT-23-5