AD8212YRMZ
AD8212YRMZ
Active
Description:  IC CURRENT MONITOR 1% 8MSOP
Manufacturer:  Analog Devices
Datasheet:   AD8212YRMZ Datasheet
History Price: $4.75000
In Stock: 16400
AD8212YRMZ vs AD8213WYRMZ-RL
Series
-
Automotive
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High-Side
High/Low-Side
Accuracy
?%
?.25%
Voltage - Input
7V ~ 65V
-2V ~ 65V
Current - Output
500μA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-MSOP
10-MSOP