AD8211WYRJZ-R7
AD8211WYRJZ-R7
Active
Description:  IC CURRENT MONITOR 0.25% SOT23-5
Manufacturer:  Analog Devices
History Price: $3.20000
In Stock: 17600
AD8211WYRJZ-R7 vs AD8215WYRZ
Series
Automotive
Automotive
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High/Low-Side
Accuracy
?.25%
?.15%
Voltage - Input
-2V ~ 65V
-2V ~ 65V
Current - Output
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
8-SOIC