AD8210WYRZ-R7
AD8210WYRZ-R7
Active
Description:  IC CURRENT MONITOR 0.7% 8SOIC
Manufacturer:  Analog Devices
History Price: $6.81000
In Stock: 12100
AD8210WYRZ-R7 vs AD8215WYRZ-R7
Series
Automotive
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Current Monitor
Current Monitor
Sensing Method
High/Low-Side
High/Low-Side
Accuracy
?.7%
?.15%
Voltage - Input
-2V ~ 65V
-2V ~ 65V
Current - Output
5mA
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC