AD8193ACPZ-R7
AD8193ACPZ-R7
Obsolete
Description:  IC SWITCH TMDS BUFF 2:1 32LFCSP
Manufacturer:  Analog Devices
History Price: $2.28000
In Stock: 25300
AD8193ACPZ-R7 vs AD8194ACPZ
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
2:1
2:1
Switch Circuit
-
-
Number of Channels
4
4
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
3V ~ 3.6V
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
-
-
Features
TMDS, HDMI, DVI, Buffered
TMDS, HDMI, DVI, Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad, CSP
32-VFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP (5x5)
32-LFCSP (5x5)