AD8188ARUZ
AD8188ARUZ
Active
Description:  IC MULTIPLEXER TRPL 2X1 24TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD8188ARUZ Datasheet
History Price: $6.60000
In Stock: 2440
AD8188ARUZ vs AD8182AR-REEL
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Applications
Video
-
Multiplexer/Demultiplexer Circuit
2:1
-
Switch Circuit
SPDT
-
Number of Channels
3
-
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
3.5V ~ 5.5V
-
Voltage - Supply, Dual (V?
-
-
-3db Bandwidth
350MHz
-
Features
Buffered, RGB
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-TSSOP
14-SOIC