Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
2:1
2:1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
-
3V ~ 3.6V
Voltage - Supply, Dual (V?
?.5V ~ 5.5V
-
Features
Buffered, RGB
TMDS, HDMI, DVI, Buffered
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
32-VFQFN Exposed Pad, CSP
Supplier Device Package
24-TSSOP
32-LFCSP (5x5)