AD8177ABPZ
AD8177ABPZ
Obsolete
Description:  IC VIDEO CROSSPOINT SWIT 676BGA
Manufacturer:  Analog Devices
Datasheet:   AD8177ABPZ Datasheet
History Price: Obsolete
In Stock: 24485
AD8177ABPZ vs AD8183ARUZ-REEL7
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Video
Video
Multiplexer/Demultiplexer Circuit
16:5
2:1
Switch Circuit
-
SPDT
Number of Channels
3
3
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
-
Voltage - Supply, Dual (V?
?.5V
?.5V ~ 5.5V
-3db Bandwidth
500MHz
380MHz
Features
Buffered, RGB
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
676-BGA
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
676-PBGA (27x27)
24-TSSOP