Packaging
Tray
Tape & Reel (TR)
Multiplexer/Demultiplexer Circuit
32:16
2:1
On-State Resistance (Max)
-
-
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
3.5V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V
-
-3db Bandwidth
600MHz
350MHz
Features
Buffered
Buffered, RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
304-BGA Exposed Pad
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
304-BGA-ED (31x31)
24-TSSOP