AD790SQ
AD790SQ
Active
Description:  IC COMPARATOR 1 W/LATCH 8CERDIP
Manufacturer:  Analog Devices
Datasheet:   AD790SQ Datasheet
History Price: Active
In Stock: 32700
AD790SQ vs AD790JNZ
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
with Latch
with Latch
Number of Elements
1
1
Output Type
CMOS, TTL
CMOS, TTL
Voltage - Supply, Single/Dual (?
4.5V ~ 7V, ?.25V ~ 16.5V
4.5V ~ 7V, ?.25V ~ 16.5V
Voltage - Input Offset (Max)
1.5mV @ 5V
1.5mV @ 5V
Current - Input Bias (Max)
5μA @ 5V
5μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
10mA
10mA
CMRR, PSRR (Typ)
95dB CMRR, 90dB PSRR
95dB CMRR, 90dB PSRR
Propagation Delay (Max)
50ns
50ns
Hysteresis
500μV
500μV
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-CERDIP
8-PDIP