AD75019JPZ
AD75019JPZ
Active
Description:  IC CROSSPOINT SWIT 16X16 44PLCC
Manufacturer:  Analog Devices
Datasheet:   AD75019JPZ Datasheet
History Price: $53.62000
In Stock: 10500
AD75019JPZ vs AD7590DITE/883B
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Analog
Analog
Multiplexer/Demultiplexer Circuit
16:16
1:1
Switch Circuit
-
SPST
Number of Channels
1
1
On-State Resistance (Max)
300Ohm
90Ohm
Voltage - Supply, Single (V-)
9V ~ 25.2V
-
Voltage - Supply, Dual (V?
?2V
-
-3db Bandwidth
20MHz
-
Features
Serial Interface
Buffered
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
20-CLCC
Supplier Device Package
44-PLCC (16.59x16.59)
20-CLCC (9x9)