AD75019JPZ-REEL
AD75019JPZ-REEL
Active
Description:  IC CROSSPOINT SWIT 16X16 44PLCC
Manufacturer:  Analog Devices
History Price: $53.62000
In Stock: 39540
AD75019JPZ-REEL vs AD75019JP
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Applications
Analog
Analog
Multiplexer/Demultiplexer Circuit
16:16
16:16
Switch Circuit
-
-
Number of Channels
1
1
On-State Resistance (Max)
300Ohm
300Ohm
Voltage - Supply, Single (V-)
9V ~ 25.2V
9V ~ 25.2V
Voltage - Supply, Dual (V?
?2V
?2V
-3db Bandwidth
20MHz
20MHz
Features
Serial Interface
Serial Interface
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
44-PLCC (16.59x16.59)