Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD73460BB-80
AD73460BB-80
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC ANALOG FRONT END 6CH 119-BGA
Manufacturer:
Analog Devices
Datasheet:
AD73460BB-80 Datasheet
History Price: $31.29000
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD73460BB-80 vs AD7730LBR
Part No
AD73460BB-80
AD7730LBR
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bag
Tube
Status
Obsolete
Obsolete
Number of Bits
16
24
Number of Channels
6
1
Power (Watts)
-
125 mW
Voltage - Supply, Analog
3.3V
5V
Voltage - Supply, Digital
3.3V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
119-BBGA
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
119-PBGA (14x22)
24-SOIC