Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD73322LYR
AD73322LYR
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC ANALOG FRONT END DUAL 28-SOIC
Manufacturer:
Analog Devices
Datasheet:
AD73322LYR Datasheet
History Price: $8.14000
In Stock: 1260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD73322LYR vs AD7730LBRUZ-REEL7
Part No
AD73322LYR
AD7730LBRUZ-REEL7
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
16
24
Number of Channels
4
1
Power (Watts)
73 mW
125 mW
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
24-TSSOP