Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD73311LARSZ-REEL
AD73311LARSZ-REEL
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 16BIT 20SSOP
Manufacturer:
Analog Devices
Datasheet:
AD73311LARSZ-REEL Datasheet
History Price: $5.19000
In Stock: 8250
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD73311LARSZ-REEL vs AD73360LARZ-REEL7
Part No
AD73311LARSZ-REEL
AD73360LARZ-REEL7
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
16
16
Number of Channels
1
6
Power (Watts)
50 mW
80 mW
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
28-SOIC