Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Analog Devices AD73311LAR-REEL7
AD73311LAR-REEL7
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC ANALOG FRONT END 20-SOIC T/R
Manufacturer:
Analog Devices
Datasheet:
AD73311LAR-REEL7 Datasheet
History Price: $2.19000
In Stock: 49500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD73311LAR-REEL7 vs AD7730BN
Part No
AD73311LAR-REEL7
AD7730BN
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Number of Bits
16
24
Number of Channels
2
1
Power (Watts)
50 mW
125 mW
Voltage - Supply, Analog
3V
5V
Voltage - Supply, Digital
3V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
24-PDIP