AD73311ARZ
AD73311ARZ
Active
Description:  IC AFE 1 CHAN 16BIT 20SOIC
Manufacturer:  Analog Devices
Datasheet:   AD73311ARZ Datasheet
History Price: $12.71000
In Stock: 16315
AD73311ARZ vs AD7730BRUZ
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Number of Bits
16
24
Number of Channels
1
1
Power (Watts)
50 mW
125 mW
Voltage - Supply, Analog
2.7V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
24-TSSOP