Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD698APZ
AD698APZ
Active
Interface - Sensor and Detector Interfaces
Description:
IC LVDT SIGNAL COND 28-PLCC
Manufacturer:
Analog Devices
Datasheet:
AD698APZ Datasheet
History Price: $54.28000
In Stock: 13500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD698APZ vs AD694AQ
Part No
AD698APZ
AD694AQ
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Signal Conditioner
Current Transmitter
Input Type
Voltage
Voltage
Output Type
Voltage
Voltage
Current - Supply
15 mA
23 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
28-PLCC (11.51x11.51)
16-CERDIP