AD694JR
AD694JR
Obsolete
Description:  IC TRANSMITTER 4-20MA
Manufacturer:  Analog Devices
Datasheet:   AD694JR Datasheet
History Price: Obsolete
In Stock: 20200
AD694JR vs AD698APZ
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Type
Current Transmitter
Signal Conditioner
Input Type
Voltage
Voltage
Output Type
Voltage
Voltage
Current - Supply
23 mA
15 mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-LCC (J-Lead)
Supplier Device Package
16-SOIC
28-PLCC (11.51x11.51)