Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Analog Devices AD5290YRMZ50
AD5290YRMZ50
Active
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 50KOHM 256TAP 10MSOP
Manufacturer:
Analog Devices
Datasheet:
AD5290YRMZ50 Datasheet
History Price: $6.48000
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD5290YRMZ50 vs AD5282BRU50
Part No
AD5290YRMZ50
AD5282BRU50
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
2
Number of Taps
256
256
Resistance (Ohms)
50k
50k
Interface
SPI
I2C
Memory Type
Volatile
Volatile
Voltage - Supply
4.5V ~ 33V, ?.5V ~ 16.5V
4.5V ~ 16.5V, ?V
Features
Cascade Pin
Selectable Address
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
30ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-MSOP
16-TSSOP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
50
60