Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Analog Devices AD5290YRMZ10
AD5290YRMZ10
Active
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 10KOHM 256TAP 10MSOP
Manufacturer:
Analog Devices
Datasheet:
AD5290YRMZ10 Datasheet
History Price: $6.48000
In Stock: 47640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD5290YRMZ10 vs AD5291BRUZ-50
Part No
AD5290YRMZ10
AD5291BRUZ-50
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
-
Configuration
Potentiometer
-
Number of Circuits
1
1
Number of Taps
256
256
Resistance (Ohms)
10k
50k
Interface
SPI
-
Memory Type
Volatile
Non-Volatile
Voltage - Supply
4.5V ~ 33V, ?.5V ~ 16.5V
9V ~ 33V, ?V ~ 16.5V
Features
Cascade Pin
-
Tolerance
?0%
-
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-MSOP
14-TSSOP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Resistance - Wiper (Ohms) (Typ)
50
-