AD5290YRMZ10
AD5290YRMZ10
Active
Description:  IC DGTL POT 10KOHM 256TAP 10MSOP
Manufacturer:  Analog Devices
History Price: $6.48000
In Stock: 15600
AD5290YRMZ10 vs AD5291BRUZ-100-RL7
Series
-
AD5291
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
256
256
Resistance (Ohms)
10k
100k
Interface
SPI
SPI
Memory Type
Volatile
Non-Volatile
Voltage - Supply
4.5V ~ 33V, ?.5V ~ 16.5V
9V ~ 33V, ?V ~ 16.5V
Features
Cascade Pin
Cascade Pin
Tolerance
?0%
?%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-MSOP
14-TSSOP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Resistance - Wiper (Ohms) (Typ)
50
60