AD5280BRUZ50-REEL7
AD5280BRUZ50-REEL7
Active
Description:  IC DGT POT 50KOHM 256TAP 14TSSOP
Manufacturer:  Analog Devices
History Price: $3.51000
In Stock: 42400
AD5280BRUZ50-REEL7 vs AD5290YRMZ50
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
256
256
Resistance (Ohms)
50k
50k
Interface
I2C
SPI
Memory Type
Volatile
Volatile
Voltage - Supply
4.5V ~ 16.5V, ?V
4.5V ~ 33V, ?.5V ~ 16.5V
Features
Selectable Address
Cascade Pin
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
30ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
10-MSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
60
50