Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Analog Devices AD5122BRUZ100-RL7
AD5122BRUZ100-RL7
Active
Data Acquisition - Digital Potentiometers
Description:
128TAP, DUAL DIGIPOT, NVM, SPI
Manufacturer:
Analog Devices
Datasheet:
AD5122BRUZ100-RL7 Datasheet
History Price: $2.70000
In Stock: 18105
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD5122BRUZ100-RL7 vs AD5292SRUZ-20-EP
Part No
AD5122BRUZ100-RL7
AD5292SRUZ-20-EP
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
2
1
Number of Taps
128
1024
Resistance (Ohms)
100k
20k
Interface
SPI
SPI
Memory Type
Non-Volatile
Non-Volatile
Voltage - Supply
2.3V ~ 5.5V, ?.25V ~ 2.75V
9V ~ 33V, ?V ~ 16.5V
Features
Cascade Pin
-
Tolerance
?%
?%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-TSSOP
14-TSSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
130
60